EN
  • EN
  • DE

MIC2564A-1BSM

Part No MIC2564A-1BSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Current - Output (Max) 120mA
Rds On (Typ) 1.3 Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 120772-MIC2564A-1BSM
Ultra Librarian 3D Model Ultra Librarian MIC2564A-1BSM CAD Model

Description

Microchip Technology's MIC2564A-1BSM: A High-Performance Dual-Slot PC Card Power Controller

The MIC2564A-1BSM is an innovative power management integrated circuit designed by Microchip Technology, tailored specifically for dual-slot PC Card applications. This compact, robust controller is engineered to efficiently manage power distribution within PC Card (formerly PCMCIA) systems, which are commonly utilized in laptops, notebooks, and other portable devices to expand their capabilities through additional memory, I/O, and network functions.

Constructed with precision, the MIC2564A-1BSM offers an array of features that cater to the demanding requirements of PC Card applications. It is capable of independently controlling the VCC and VPP power supplies to two PC Card slots, which is essential for ensuring stable operation and flexibility in managing a variety of PC Cards. The controller supports both 3.3V and 5V card voltages, accommodating a broad spectrum of card types while maintaining compatibility with the PC Card standard.

One of the key attributes of the MIC2564A-1BSM is its built-in short-circuit and thermal protection, which ensures the safety and longevity of both the power controller and the PC Cards it manages. This protective feature is crucial in preventing damage from overcurrent conditions that could otherwise compromise the integrity of the electronic system.

Furthermore, the MIC2564A-1BSM is designed with an intelligent sequencing function. This allows for controlled ramp-up and power-down sequences, which is vital for preserving data integrity and preventing abrupt changes that could lead to system errors or card damage. The controller's sequencing is programmable, providing designers with the flexibility to tailor the power-up and power-down events to specific application needs.

The device comes in a space-saving 24-pin SSOP package, making it an excellent choice for applications where board space is at a premium. Its small form factor does not detract from its performance, as it delivers reliable power management without occupying excessive real estate on the PCB.

In summary, the MIC2564A-1BSM from Microchip Technology stands out as a sophisticated, high-efficiency solution for managing the power requirements of dual-slot PC Card systems. Its combination of flexibility, protection, and compact design makes it a top choice for designers looking to enhance the performance and reliability of their portable computing applications.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess