EN
  • EN
  • DE

MIC2564A-1BTS

Part No MIC2564A-1BTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Current - Output (Max) 120mA
Rds On (Typ) 1.3 Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 110194-MIC2564A-1BTS
Ultra Librarian 3D Model Ultra Librarian MIC2564A-1BTS CAD Model

Description

Product Overview: MIC2564A-1BTS from Microchip Technology

The MIC2564A-1BTS is a high-quality, dual-slot PC Card power controller designed and manufactured by Microchip Technology. This advanced integrated circuit is engineered to facilitate the management of power distribution within PC Card applications, providing a compact and efficient solution for electronic devices that utilize PCMCIA (Personal Computer Memory Card International Association) card slots.

This power controller is specifically tailored to meet the needs of dual-slot PC Card applications. It is capable of independently controlling the VCC and VPP power supplies to each slot, ensuring stable and reliable operation. The MIC2564A-1BTS comes in a compact 48-lead thin shrink small-outline package (TSSOP), making it an ideal choice for space-constrained applications.

Key Features

  • Independent Slot Control: The device provides independent power control for two PC Card slots, allowing for versatile and flexible usage.
  • Integrated Fault Protection: With built-in over-current and short-circuit protection, the MIC2564A-1BTS ensures safe operation and extends the longevity of the connected devices.
  • Low Voltage Operation: It operates at a low voltage range, making it suitable for battery-powered applications where power efficiency is critical.
  • Programmable Power Sequencing: The power sequencing can be programmed via an external timing capacitor, providing customization for various application requirements.

Applications

The MIC2564A-1BTS is designed to be versatile and can be used in a variety of applications where dual-slot PC Card power control is required. These applications include but are not limited to:

  • Notebook computers
  • Portable docking stations
  • File servers with PC Card expansion capabilities

In summary, the MIC2564A-1BTS from Microchip Technology is a robust and reliable solution for managing power in dual-slot PC Card applications. Its feature set is designed to meet the rigorous demands of modern electronic devices, ensuring optimal performance and protection.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0455 $61.3650
70+ $1.6782 $117.4740
110+ $1.6262 $178.8820
150+ $1.5731 $235.9650
190+ $1.5211 $289.0090
255+ $1.3641 $347.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess