EN
  • EN
  • DE

MIC2571-1YMM

Part No MIC2571-1YMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.85V, 3.3V, 5V
Output Current 1A (Switch)
Frequency - Switching 20kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058583-MIC2571-1YMM
Ultra Librarian 3D Model Ultra Librarian MIC2571-1YMM CAD Model

Description

Microchip Technology's MIC2571-1YMM Boost Converter

The MIC2571-1YMM is a compact, highly efficient, integrated boost converter from Microchip Technology. It is designed to deliver consistent performance for a wide range of applications, notably in portable electronic devices where space is at a premium and power efficiency is crucial.

This versatile component operates over a wide input voltage range, making it suitable for single-cell, multi-cell, or Li-Ion battery-powered applications, as well as products powered by fixed 3.3V or 5V input sources. The MIC2571-1YMM is capable of stepping up low input voltages to a higher output voltage, ensuring reliable operation even as the battery voltage declines.

Featuring an adjustable output voltage, the MIC2571-1YMM allows designers to tailor the output to their specific needs, which can range from 2.5V to an impressive 34V. This flexibility is particularly beneficial for driving LEDs, OLED displays, and other applications requiring a specific forward voltage.

The MIC2571-1YMM employs a fixed 100kHz PWM (Pulse Width Modulation) operation which provides a predictable electromagnetic interference (EMI) performance, a critical consideration in sensitive electronic equipment. Additionally, its internal compensation minimizes the external component count, thereby saving on both board space and cost.

Protection features of the MIC2571-1YMM include under-voltage lockout (UVLO), ensuring the device only operates when the input voltage is within an acceptable range, and thermal shutdown, which protects the device from overheating. These safeguards contribute to the longevity and reliability of the end product.

With its small 8-pin MSOP (Mini Small Outline Package) footprint, the MIC2571-1YMM is an excellent choice for space-constrained applications. Its high efficiency and low quiescent current make it an ideal solution for portable devices, where extending battery life is of paramount importance.

Whether you're designing a handheld device, a battery-operated accessory, or any application that demands a compact power solution, the MIC2571-1YMM from Microchip Technology offers the performance and reliability to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess