EN
  • EN
  • DE

STU8NM50N

Part No STU8NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 5A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 5A (Tc) 45W (Tc) Through Hole I-PAK
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name STU8N
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-12368, 497-12368
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935662-STU8NM50N
Ultra Librarian 3D Model Ultra Librarian STU8NM50N CAD Model

Description

STU8NM50N - N-channel 500 V, 0.65 Ω typ., 7 A MDmesh™ DM2 Power MOSFET in a DPAK package from STMicroelectronics

The STU8NM50N is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is a part of the MDmesh™ DM2 series, which is famed for its excellent energy efficiency and performance in high-voltage applications. The STU8NM50N is designed to meet the rigorous demands of modern electronic circuits, providing a perfect solution for power conversion and management in a wide array of applications.

With a breakdown voltage of 500 V, the STU8NM50N is well-suited for high-voltage operations while its low on-resistance of just 0.65 Ω typ. ensures minimal conduction losses, leading to an efficient power management. The device is capable of handling continuous currents up to 7 A, making it robust enough for handling significant power without performance degradation.

The MOSFET is housed in a compact DPAK package, which not only saves valuable board space but also offers excellent thermal performance. This packaging allows for efficient heat dissipation, thus ensuring the device operates within its temperature range even under high load conditions. The STU8NM50N's package is designed to facilitate easy mounting on a printed circuit board (PCB), which is crucial for rapid manufacturing and prototyping processes.

Key features of the STU8NM50N include its Zener-protected gate, which provides enhanced protection against electrostatic discharge (ESD) events. This feature is especially important in sensitive electronic applications where reliability and longevity are paramount. Additionally, the device boasts a fast switching speed, which is essential for reducing switching losses in power conversion systems, such as switch-mode power supplies (SMPS), lighting ballast circuits, and high-efficiency converters.

STMicroelectronics' commitment to environmental sustainability is evident in the STU8NM50N, which is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive. This ensures that the MOSFET is free from harmful substances, making it a safe choice for both the consumer and the environment.

In summary, the STU8NM50N from STMicroelectronics is a highly efficient, robust, and reliable power MOSFET, ideal for a wide range of high-voltage applications where power density and energy savings are crucial. Its advanced technology and thoughtful design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2289 $61.4450
115+ $1.0085 $115.9775
180+ $0.9769 $175.8420
245+ $0.9454 $231.6230
320+ $0.9138 $292.4160
425+ $0.8194 $348.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess