EN
  • EN
  • DE
  • IT

MIC2571-2BMM-TR

Part No MIC2571-2BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 20kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076154-MIC2571-2BMM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2571-2BMM-TR CAD Model

Description

Microchip Technology MIC2571-2BMM-TR

The MIC2571-2BMM-TR is a high-efficiency, integrated switch, step-up (boost) DC-DC converter from Microchip Technology, designed to be an ideal power management solution for battery-powered, portable devices. This compact and versatile component is engineered to provide a stable and reliable voltage supply, making it perfect for applications that require a fixed voltage boost from a lower voltage source.

Key Features

  • Output Voltage: The MIC2571-2BMM-TR is capable of delivering a fixed output voltage of 3.3V, which is suitable for powering a wide range of devices that operate at this standard voltage level.
  • High Efficiency: With its high efficiency, the converter minimizes power loss during the voltage conversion process, thereby extending battery life and improving overall system performance.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-operated devices as it reduces power consumption when the device is in standby mode.
  • Small Package Size: The MIC2571-2BMM-TR comes in a small 8-pin MSOP (Mini Small Outline Package) that is space-efficient, making it an excellent choice for compact electronic designs.
  • Integrated Switch: It includes an integrated N-channel MOSFET switch, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: The device supports an input voltage range from 1.0V to 1.5V, accommodating a variety of low voltage power sources such as single-cell batteries.

Applications

The MIC2571-2BMM-TR is versatile and can be used in multiple applications, including but not limited to:

  • Portable electronics such as PDAs, GPS receivers, and digital cameras
  • Handheld medical equipment
  • Wireless mice and keyboards
  • Bluetooth headsets and accessories
  • Energy harvesting systems

With its combination of efficiency, reliability, and small footprint, the MIC2571-2BMM-TR from Microchip Technology is an excellent choice for designers looking to optimize power management in their next portable or space-constrained project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess