EN
  • EN
  • DE

MIC2582-JBM-TR

Part No MIC2582-JBM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller 1 Channel General Purpose 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC2582
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MIC2582-JBM TR, MIC2582-JBM TR-ND, MIC2582-JBMTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884671-MIC2582-JBM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2582-JBM-TR CAD Model

Description

Product Overview: MIC2582-JBM-TR from Microchip Technology

The MIC2582-JBM-TR is a high-performance, single-channel hot-swap controller IC designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This device is specifically engineered to allow for the safe insertion and removal of circuit boards into live backplanes or other power sources. The MIC2582-JBM-TR is well-suited for applications in servers, telecommunications, and networking equipment, where system maintenance or upgrades require the exchange of boards without powering down the entire system.

Key Features

  • Hot Swap Control: The MIC2582-JBM-TR provides an integrated electronic circuit breaker to prevent damage caused by overcurrent conditions during hot swapping.
  • Adjustable Overcurrent Protection: The device allows for precise setting of overcurrent protection thresholds via an external resistor, enabling customization for various load requirements.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller is operational only when the supply voltage is within an acceptable range, preventing malfunction due to insufficient voltage.
  • Status Flag Output: The controller includes an open-drain fault status output that can be used to signal a system controller in the event of an overcurrent or overtemperature condition.
  • Thermal Protection: The MIC2582-JBM-TR is equipped with thermal shutdown to protect against excessive temperature rises that could damage the circuit.

Applications

  • Server and Storage Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MIC2582-JBM-TR is manufactured with a robust design to withstand the rigors of industrial environments and is available in a small-footprint, 8-pin SOIC package, making it ideal for space-constrained applications. Its tape and reel packaging (denoted by the TR suffix) facilitates automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

For designers and engineers looking for a reliable hot-swap solution, the MIC2582-JBM-TR from Microchip Technology offers a feature-rich and flexible option that can be easily integrated into a variety of power management applications.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3978 $59.9450
59+ $1.9681 $116.1179
91+ $1.9069 $173.5279
126+ $1.8445 $232.4070
162+ $1.7833 $288.8946
217+ $1.5985 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess