EN
  • EN
  • DE

UBA2050T

Part No UBA2050T
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398071-UBA2050T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2050T CAD Model

Description

NXP UBA2050T High Voltage IC for CFL and TL Applications

The NXP UBA2050T is a robust and versatile high-voltage Integrated Circuit (IC) designed for driving Compact Fluorescent Lamps (CFLs) and Tube Lights (TLs). This IC is specifically engineered to provide reliable and efficient solutions for lighting applications that require electronic ballasts. With its integrated functions and features, the UBA2050T streamlines the design process and enhances the performance of lighting systems.

Key Features

  • High Voltage Capabilities: The UBA2050T operates at a high voltage range, making it suitable for direct operation from a rectified mains voltage supply.
  • Integrated Half-Bridge Controller: It includes an integrated half-bridge controller with a high and low side driver, simplifying the design of the power stage.
  • Programmable Preheat and Ignition: To ensure lamp longevity and optimal performance, the IC offers programmable preheat and ignition sequences.
  • Frequency Control: The UBA2050T features frequency control to guarantee quiet operation and to prevent audible noise, which is essential for residential and office environments.
  • Protection Features: It is equipped with various protection features such as under-voltage lockout, overcurrent protection, and overtemperature shutdown, ensuring the safety and reliability of the lighting application.

Applications

The UBA2050T is ideal for a wide range of lighting applications, including:

  • Energy-saving CFL lighting
  • General-purpose TL lighting
  • Professional lighting systems
  • Emergency lighting units

Technical Specifications

The UBA2050T operates over a wide temperature range and comes in a compact SO16 package. Its high level of integration allows for a reduced bill of materials, which, in turn, can lead to cost savings in mass production. The IC supports lamp power ranges typically between 18W and 36W, making it suitable for a variety of lamp sizes and power requirements.

Conclusion

With its comprehensive feature set and robust design, the NXP UBA2050T is an excellent choice for manufacturers looking to develop reliable and efficient electronic ballasts for CFL and TL lighting applications. Its integrated protections, programmable functions, and high-voltage operation make it a highly adaptable solution for modern lighting systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess