EN
  • EN
  • DE

MIC2619YD6-TR

Part No MIC2619YD6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.35A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Output Voltage 35V
Output Current 350mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1076178-MIC2619YD6-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signalling, Automation & Process Control, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MIC2619YD6-TR CAD Model

Description

Product Overview: MIC2619YD6-TR by Microchip Technology

The MIC2619YD6-TR is a high-efficiency, integrated synchronous boost (step-up) DC-DC converter designed and manufactured by Microchip Technology. This miniature, powerful component is ideal for portable applications where space is at a premium and efficient power conversion is necessary. The MIC2619YD6-TR is part of Microchip's extensive range of power management solutions, known for their reliability and performance.

Key Features

  • High Efficiency: The MIC2619YD6-TR is capable of up to 94% efficiency, making it an excellent choice for battery-powered devices where maximizing battery life is critical.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to as high as 10V via an external resistor divider, providing versatility for various design requirements.
  • Integrated Synchronous Rectification: This feature enhances efficiency by reducing the power loss typically associated with diode-rectified solutions.
  • Small Package: The device comes in a compact 6-pin 2mm x 2mm DFN package, which is ideal for space-constrained applications.
  • Load Disconnect: The MIC2619YD6-TR includes a load disconnect feature that isolates the load from the power source when disabled, preventing leakage current in shutdown mode.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 10V, accommodating a variety of power sources.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection to safeguard against overheating.
  • Frequency Synchronization: It can synchronize to an external clock, which reduces noise and interference in sensitive RF applications.

Applications

The MIC2619YD6-TR is suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Networking Devices
  • Handheld Medical Equipment
  • GPS and Portable Media Players

Ordering Information

The product is available in tape and reel format, denoted by the "-TR" suffix, facilitating automated manufacturing processes. Its robust design, combined with Microchip's support and quality, makes the MIC2619YD6-TR a reliable choice for designers looking to enhance the power efficiency of their portable applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8944 $58.1360
160+ $0.7340 $117.4400
245+ $0.7110 $174.1950
340+ $0.6881 $233.9540
435+ $0.6652 $289.3620
585+ $0.5964 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess