EN
  • EN
  • DE

MIC26600YJL-TR

Part No MIC26600YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 7A SYNC 28-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 7A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-MLF (5x6)
Win Source Part Number 1076180-MIC26600YJL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC26600YJL-TR CAD Model

Description

Product Overview: MIC26600YJL-TR by Microchip Technology

The MIC26600YJL-TR is a highly efficient, synchronous buck regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This power management IC is designed to deliver a continuous output current of up to 6A with an input voltage range of 4.5V to 28V, making it an ideal choice for a wide variety of applications, including industrial systems, telecommunications, and consumer electronics.

Key Features

  • High Efficiency: The MIC26600YJL-TR utilizes a synchronous buck topology which enhances its efficiency, especially at higher currents. This efficiency minimizes the need for heat sinking and reduces power loss in the system.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, the regulator supports a broad spectrum of power sources, from single-cell Li-Ion batteries to industrial power rails.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 0.8V with a high accuracy, enabling flexibility in powering various low-voltage electronics.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side N-channel MOSFETs simplifies the design and reduces external component count, which can save board space and overall system cost.
  • Thermal Management: The device features excellent thermal performance due to its power-efficient design and is available in a thermally enhanced 22-pin 4mm x 4mm QFN package.
  • Protection Features: The MIC26600YJL-TR is equipped with a comprehensive set of protection features, including under-voltage lockout, over-temperature protection, and over-current protection, ensuring reliable operation under adverse conditions.

Applications

The versatility of the MIC26600YJL-TR allows it to be used in a diverse set of applications, such as:

  • Networking equipment like routers and switches
  • Industrial control systems and PLCs
  • Automotive infotainment and telematics
  • Portable and battery-powered devices
  • Point-of-load power supply modules

With its robust design, the MIC26600YJL-TR from Microchip Technology is a reliable choice for designers looking to implement a compact, efficient, and high-performance power solution in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess