EN
  • EN
  • DE

MIC26603YJL-TR

Part No MIC26603YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 28MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
Manufacturer Microchip Technology
Series HyperLight Load®, SuperSwitcher IIG™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-PowerVQFN
Case / Package 28-QFN (5x6)
Family Name MIC26603
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC26603YJL TR, MIC26603YJLTR, 1611-MIC26603YJL-DKRINACTIVE, 576-3956-2, 576-3956-1, 1611-MIC26603YJL-DKR, 576-3956-6, 1611-MIC26603YJL-CT, 1611-MIC26603YJL-DKR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884681-MIC26603YJL-TR
Ultra Librarian 3D Model Ultra Librarian MIC26603YJL-TR CAD Model

Description

Microchip Technology MIC26603YJL-TR Power Module

The MIC26603YJL-TR is a high-efficiency, synchronous step-down power module from Microchip Technology, designed to deliver exceptional performance in a compact package. This power management integrated circuit (PMIC) is an ideal solution for a wide range of applications, including networking, telecommunications, and industrial systems, where space is at a premium and efficiency is critical.

Key Features:

  • Input Voltage Range: The MIC26603YJL-TR operates over a wide input voltage range of 4.5V to 26.5V, making it versatile for various system voltages.
  • Output Voltage: It provides an adjustable output voltage from 0.8V to 5.5V, allowing for flexibility in different design requirements.
  • High Current Output: With the capability to deliver up to 6A of continuous output current, it can power a broad array of high-power devices.
  • High Efficiency: The module's high efficiency of up to 95% minimizes power loss and heat generation, ensuring reliable operation even in thermally challenging environments.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, which can lead to a reduction in both system cost and board space.
  • Protection Features: It comes equipped with a suite of protection features, including over-temperature protection, under-voltage lockout, over-current protection, and short-circuit protection, enhancing the reliability and longevity of the end product.
  • Compact Package: Encased in a 12mm x 12mm x 4mm QFN package, the MIC26603YJL-TR is designed for space-constrained applications.

Applications:

The versatility and robust feature set of the MIC26603YJL-TR make it suitable for a variety of applications, such as:

  • Point-of-Load (POL) power supplies
  • Distributed power systems
  • FPGAs, DSPs, and microprocessor power supplies
  • Network and telecom infrastructure
  • Industrial equipment

Overall, the MIC26603YJL-TR from Microchip Technology is a powerful, efficient, and compact solution for modern power supply challenges, offering designers the performance and reliability needed for high-demand applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8327 $54.8289
16+ $6.4268 $102.8288
25+ $6.2260 $155.6500
34+ $6.0251 $204.8534
43+ $5.8243 $250.4449
58+ $5.2218 $302.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess