EN
  • EN
  • DE

MIC2877-5.25YFT-TR

Part No MIC2877-5.25YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SYNCH 8FTQFN / Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 8-UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series -
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5.25V
Voltage - Output (Max) -
Current - Output -
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UQFN
Supplier Device Package 8-FTQFN (2x2)
Base Product Number MIC2877
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000 pcs
Win Source Part Number 1382890-MIC2877-5.25YFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2877-5.25YFT-TR CAD Model

Description

Product Overview: MIC2877-5.25YFT-TR from Microchip Technology

The MIC2877-5.25YFT-TR is a high-efficiency, single-channel LED driver developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and feature-rich driver is specifically designed to meet the needs of portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • Adjustable Output Current: The device allows for precise control over the LED current, ensuring optimal performance and brightness levels for a variety of LED configurations.
  • High Efficiency: With an efficiency rating of up to 92%, the MIC2877-5.25YFT-TR minimizes power loss and extends battery life, making it ideal for portable devices.
  • Small Footprint: The driver comes in a compact 1.2mm x 1.6mm 4-bump wafer-level package (WLCSP), which is perfect for space-constrained applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.7V to 5.5V, compatible with various power sources, including single-cell lithium-ion batteries.
  • Integrated Protection Features: The MIC2877-5.25YFT-TR includes built-in over-temperature protection and short-circuit protection, enhancing the reliability and safety of the end application.

Applications

Due to its high efficiency and small size, the MIC2877-5.25YFT-TR is well-suited for a range of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • LED Backlighting for LCD Displays
  • General LED Lighting Solutions

Product Specifications

The MIC2877-5.25YFT-TR LED driver supports a maximum output current of 1.2A and can drive up to four LEDs in series, which makes it versatile for different LED configurations. Its fast PWM dimming capability allows for accurate control over the brightness levels, enhancing the user experience in display applications.

With its integrated features and high-performance specifications, the MIC2877-5.25YFT-TR from Microchip Technology is a robust solution for designers looking to improve their LED lighting systems in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0819 $52.0475
59+ $1.7082 $100.7838
91+ $1.6548 $150.5868
125+ $1.6014 $200.1750
162+ $1.5481 $250.7922
217+ $1.3879 $301.1743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess