EN
  • EN
  • DE

MIC29201-3.3BM

Part No MIC29201-3.3BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 400mA Low-Dropout Voltage Regulator | IC REG LINEAR 3.3V 400MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.75V at 400mA
Output Current 400mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC29201-3.3
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222387-MIC29201-3.3BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29201-3.3BM CAD Model

Description

Introducing the MIC29201-3.3BM LDO Voltage Regulator from Microchip Technology

Microchip Technology's MIC29201-3.3BM is a high-current, low-dropout (LDO) voltage regulator, offering an impressive combination of features designed to cater to a wide array of applications. This regulator is capable of delivering a continuous 3.3V output at up to 400mA of output current, making it an ideal choice for power-sensitive designs.

Key Features of the MIC29201-3.3BM

  • High Output Current: With the ability to supply up to 400mA, this LDO is suitable for high-power applications.
  • Low Dropout Voltage: The MIC29201-3.3BM maintains regulation while experiencing minimal voltage drop, even at full load. This feature ensures efficient operation and extends battery life in portable devices.
  • Stable with Ceramic Capacitors: Unlike many LDOs that require tantalum capacitors, this device can maintain stability with low-cost ceramic capacitors, which are smaller and have lower equivalent series resistance (ESR).
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: This regulator is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC29201-3.3BM is versatile and can be used in various applications, including:

  • Portable devices and battery-powered equipment
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Package Information

The MIC29201-3.3BM comes in a TO-263 (D2PAK) package, which is known for its ability to dissipate heat efficiently. This packaging makes the LDO a robust choice for applications where thermal management is a concern.

Quality and Reliability

As with all Microchip products, the MIC29201-3.3BM is manufactured to high standards, ensuring that it meets the rigorous requirements of commercial and industrial applications. Customers can trust the quality and reliability of Microchip's LDO voltage regulators for their critical designs.

For more detailed information, including datasheets, technical documentation, and support, please visit Microchip Technology's official website.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess