EN
  • EN
  • DE

MIC2920A-5.0BS TR

Part No MIC2920A-5.0BS TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.4A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA ~ 12mA
Protection Features Load Dump, Over Current, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 788567-MIC2920A-5.0BS TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2920A-5.0BS TR CAD Model

Description

MIC2920A-5.0BS TR - Voltage Regulator from Microchip Technology

The MIC2920A-5.0BS TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a fixed output voltage of 5.0 volts with a maximum output current of up to 400mA. This regulator is part of Microchip's MIC2920A series, which is known for its reliability and efficiency in a range of applications, from consumer electronics to industrial systems.

Key Features:

  • Low Dropout: The MIC2920A-5.0BS TR offers a low dropout voltage, which makes it an excellent choice for applications where the supply voltage is very close to the output voltage, ensuring minimal power loss and heat generation.
  • High Output Current: With the ability to deliver up to 400mA of output current, this voltage regulator can power a wide array of devices and is suitable for moderate to high-power applications.
  • Fixed Output Voltage: The device provides a stable 5.0V output, which is a common requirement for many digital circuits and microcontroller-based systems.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the connected components from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it versatile for use in various environments.
  • Surface-Mount Package: The SOT-223 package is designed for surface-mount technology, which is ideal for compact PCB layouts and automated manufacturing processes.

Applications:

The MIC2920A-5.0BS TR is suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Conclusion:

Microchip's MIC2920A-5.0BS TR is a dependable and efficient solution for those in need of a stable 5V power supply with moderate current requirements. Its low dropout voltage, thermal protection, and wide operating temperature range make it a versatile choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess