EN
  • EN
  • DE

MIC29300-12WT

Part No MIC29300-12WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description High-Current Low-Dropout Regulators | IC REG LINEAR 12V 3A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 0.6V at 3A
Output Current 3A
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC29300-12
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222395-MIC29300-12WT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29300-12WT CAD Model

Description

The MIC29300-12WT is a robust, high-current, low-dropout voltage regulator designed to provide a fixed 12V output with an impressive current capability of up to 3A. Manufactured by Microchip Technology, this LDO regulator is ideal for a wide range of applications that require a stable and reliable power supply. Its high efficiency and low dropout voltage make it particularly suitable for high-performance operations.

Key Features:

  • High Current Output: Capable of delivering up to 3A of continuous output current.
  • Low Dropout: Offers a low dropout voltage, which makes it ideal for applications where the input voltage is very close to the output voltage.
  • Fixed Output: Provides a stable 12V output, which is essential for sensitive electronic components that require consistent power.
  • Thermal Overload Protection: Comes with built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Features short circuit protection to safeguard the regulator and the connected components from potential damage due to short circuits.
  • TO-220 Package: The MIC29300-12WT is available in a TO-220 package, known for its excellent power dissipation capabilities.

Applications:

The MIC29300-12WT is versatile and can be used in various applications, including:

  • High-efficiency linear power supplies
  • Post regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Computer systems
  • Automotive electronics

In conclusion, the MIC29300-12WT from Microchip Technology is a reliable and efficient solution for applications requiring a high-current, low-dropout voltage regulator. Its robust protection features and high power dissipation make it an excellent choice for demanding environments where performance and stability are critical.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess