EN
  • EN
  • DE

MIC29201-3.3WT

Part No MIC29201-3.3WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 400mA Low-Dropout Voltage Regulator | IC REG LINEAR 3.3V 400MA TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.75V at 400mA
Output Current 400mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MIC29201-3.3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222389-MIC29201-3.3WT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29201-3.3WT CAD Model

Description

MIC29201-3.3WT Voltage Regulator from Microchip Technology

The MIC29201-3.3WT is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V with an impressive current capability of up to 400mA, making it an ideal choice for a wide range of applications requiring a stable and reliable power supply.

Constructed with advanced manufacturing techniques, the MIC29201-3.3WT boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered devices, where maximizing the usage of available power is crucial. The device operates over an input voltage range from 2.25V to 26V, providing versatility and the ability to handle various power sources.

The regulator's robust design includes built-in protection features such as over-current protection, which safeguards the device and the load from damage due to excessive current. Additionally, it comes with thermal shutdown protection that prevents overheating, ensuring the regulator operates within safe temperature ranges. These features contribute to the reliability and longevity of both the MIC29201-3.3WT and the systems it powers.

Encased in a TO-220-5 package, the MIC29201-3.3WT is designed for easy integration into a variety of circuit boards. Its through-hole mounting style allows for secure attachment and excellent thermal management, as the heat generated during operation can be effectively dissipated. This makes the MIC29201-3.3WT suitable for high-power applications and environments where thermal efficiency is a key consideration.

Whether you're designing power supplies for consumer electronics, industrial equipment, or automotive applications, the MIC29201-3.3WT from Microchip Technology provides a reliable and efficient solution for your voltage regulation needs. With its high current capability, low dropout performance, and comprehensive protection features, this voltage regulator ensures stable operation and extends the life of your electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4235 $51.3880
19+ $5.2706 $100.1414
30+ $5.1059 $153.1770
41+ $4.9412 $202.5892
53+ $4.7765 $253.1545
71+ $4.2824 $304.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess