EN
  • EN
  • DE

MIC29312WU-TR

Part No MIC29312WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 15V 3A 6-Pin(5+Tab) TO-263 T/R / IC REG LDO ADJ 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.24V
Output Voltage MAX 15V
Voltage Dropout (Maximum) 1V @ 3A
Output Current 3A
Operating Supply Current 20mA ~ 150mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package TO-263-5
Win Source Part Number 788570-MIC29312WU-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC29312
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC29312WU-TR CAD Model

Description

Product Overview: MIC29312WU-TR by Microchip Technology

The MIC29312WU-TR is a high-performance, Low-Dropout (LDO) voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust LDO regulator is capable of delivering a continuous output current of up to 3A with an input voltage range from 2.5V to 26V, making it an ideal choice for a wide array of applications requiring a stable and reliable power supply.

Key Features

  • High Output Current: The MIC29312WU-TR is capable of delivering up to 3A of output current, suitable for powering demanding circuits.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 26V, it can accommodate a variety of input sources and fluctuating voltages.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 26V, providing flexibility for different voltage requirements.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating or overcurrent conditions.
  • Stable with Low-ESR Capacitors: The MIC29312WU-TR remains stable with low-ESR output capacitors, reducing the need for additional filtering components and saving board space.
  • Surface-Mount Package: Offered in a TO-263 (D2PAK) surface-mount package, this LDO is suitable for high-density circuit boards.

Applications

The versatility of the MIC29312WU-TR makes it an excellent choice for a wide range of applications, including:

  • Power supplies for DSPs, microcontrollers, and other digital ICs
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Peripheral power
  • Industrial and automotive applications

With its combination of features, the MIC29312WU-TR from Microchip Technology is a reliable and efficient solution for any design requiring a high-current, adjustable LDO voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess