EN
  • EN
  • DE

MIC2937A-3.3BUTR

Part No MIC2937A-3.3BUTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.75A TO263-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.37V @ 750mA
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 044745-MIC2937A-3.3BUTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2937A-3.3BUTR CAD Model

Description

MIC2937A-3.3BUTR Voltage Regulator by Microchip Technology

The MIC2937A-3.3BUTR is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology to provide a fixed output of 3.3V. Engineered to handle a maximum current of up to 750mA, this regulator is an ideal choice for a wide range of applications that require a stable and reliable power supply.

With its low dropout voltage feature, the MIC2937A-3.3BUTR ensures efficient operation even when the input voltage is very close to the output voltage, making it particularly suitable for battery-powered devices where maximizing battery life is crucial. The device's high accuracy output voltage guarantees precise power delivery, which is essential for sensitive electronic components.

Key Features:

  • Output Voltage: Fixed at 3.3V, providing a stable voltage for consistent performance.
  • Current Capacity: Capable of delivering up to 750mA of output current, suitable for a variety of high-demand applications.
  • Low Dropout Voltage: Operates efficiently with minimal difference between the input and output voltages.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected components from potential damage due to excessive heat or current.
  • Wide Operating Temperature Range: Reliable performance across a broad temperature range, making it versatile for different environments.
  • Package Type: Available in a surface-mount TO-263 (D2PAK) package, which is suitable for automated assembly processes and saves valuable board space.

The MIC2937A-3.3BUTR is designed with ease of use in mind, requiring minimal external components for operation. A simple capacitor on the output is all that is needed to stabilize the voltage and ensure smooth functioning. This regulator is an excellent choice for applications such as personal computers, embedded systems, peripherals, and other electronic devices that require a reliable power management solution.

Microchip Technology's commitment to quality ensures that the MIC2937A-3.3BUTR meets stringent standards, offering designers a dependable and efficient voltage regulator for their power supply needs.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1409 $51.3405
110+ $0.9362 $102.9820
170+ $0.9069 $154.1730
230+ $0.8777 $201.8710
295+ $0.8484 $250.2780
395+ $0.7606 $300.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess