EN
  • EN
  • DE

MIC2937A-3.3WT

Part No MIC2937A-3.3WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.75A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1076327-MIC2937A-3.3WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2937A-3.3WT CAD Model

Description

Product Overview: MIC2937A-3.3WT by Microchip Technology

The MIC2937A-3.3WT is a robust linear voltage regulator designed by Microchip Technology, a leader in the semiconductor industry. This component is engineered to deliver a fixed output voltage of 3.3V, which is a common requirement for a wide array of electronic devices. The MIC2937A-3.3WT stands out with its ability to provide a high current output up to 750mA, making it an ideal choice for applications that demand a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: The device provides a steady 3.3V output, which is essential for powering logic circuits and other 3.3V standard components.
  • High Output Current: Capable of delivering up to 750mA, this regulator can support applications that require a substantial current supply without sacrificing performance.
  • Low Dropout Voltage: With a low dropout performance, the MIC2937A-3.3WT ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life for portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat and power dissipation.
  • Short-Circuit Protection: The regulator features short-circuit protection, which provides additional safety by preventing the device from failing in the event of a circuit fault.

Applications

The MIC2937A-3.3WT is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Embedded systems
  • Microcontroller power supplies
  • Peripheral power supplies

Reliability and Performance

Microchip Technology's commitment to quality is evident in the MIC2937A-3.3WT, which is designed to meet the stringent requirements of industrial and consumer electronic products. The device's robust design ensures reliability and performance even in the most demanding conditions. With the MIC2937A-3.3WT, designers and engineers can trust in a stable power supply that extends the life and enhances the performance of their electronic products.

Whether you're developing a new project or looking to improve an existing one, the MIC2937A-3.3WT from Microchip Technology offers a reliable and efficient power regulation solution.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess