EN
  • EN
  • DE

MAX5087BATE

Part No MAX5087BATE
Manufacturer Maxim Integrated
Description 45V, 400mA, Low-Quiescent-Current Linear Regulator with Adjustable Reset Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214073-MAX5087BATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Safety, Security
Ultra Librarian 3D Model Ultra Librarian MAX5087BATE CAD Model

Description

Maxim Integrated MAX5087BATE Automotive-Grade Step-Down Converter

The MAX5087BATE from Maxim Integrated is a robust, high-performance, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced component is engineered to provide a reliable and efficient solution for converting higher input voltages down to lower output voltages, making it an ideal choice for powering a variety of automotive systems such as infotainment, navigation, and advanced driver assistance systems (ADAS).

With an input voltage range of 4.5V to 40V, the MAX5087BATE ensures compatibility with a wide array of automotive battery voltages, including during cold crank and load dump conditions. The device delivers a fixed output voltage that can be factory preset from 1V to 10V, catering to the specific needs of the application it powers. Moreover, it supports an output current of up to 200mA, sufficient for powering low to medium power devices.

The device's high level of integration simplifies design and reduces external component count, which is highly beneficial in space-constrained automotive environments. It includes features such as frequency synchronization, spread-spectrum operation for reduced electromagnetic interference (EMI), and a power-good reset output. Additionally, the MAX5087BATE offers thermal shutdown protection and short-circuit protection, enhancing the reliability and safety of the automotive systems it serves.

Maxim Integrated has designed the MAX5087BATE to withstand harsh automotive conditions. It operates over a wide temperature range from -40°C to +125°C, ensuring performance under extreme temperatures. The device is available in a thermally efficient, 16-pin TSSOP-EP package that aids in heat dissipation and allows for a more compact design footprint.

Overall, the MAX5087BATE step-down converter is a testament to Maxim Integrated's commitment to providing high-quality, reliable solutions for the automotive industry. Its combination of performance, integration, and protection features make it a top choice for designers looking to enhance the efficiency and longevity of their automotive power systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1924 $60.6556
45+ $2.6195 $117.8775
69+ $2.5375 $175.0875
95+ $2.4555 $233.2725
122+ $2.3747 $289.7134
163+ $2.1287 $346.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess