EN
  • EN
  • DE

MIC2940A-5.0BU

Part No MIC2940A-5.0BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.25A TO263-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 1.25A
Output Current 1.25A
Operating Supply Current 500μA to 70mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 1.25A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 130570-MIC2940A-5.0BU
Ultra Librarian 3D Model Ultra Librarian MIC2940A-5.0BU CAD Model

Description

Product Overview: MIC2940A-5.0BU from Microchip Technology

The MIC2940A-5.0BU is a robust linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is part of Microchip's MIC2940A series, which is known for its high-performance capabilities and reliability in various applications.

Key Features

  • Output Voltage: The MIC2940A-5.0BU provides a fixed output voltage of 5.0V, making it ideal for powering 5V logic and microcontroller-based systems.
  • High Output Current: This regulator can deliver up to 1.25A of output current, which is suitable for applications requiring moderate to high levels of power.
  • Low Dropout Voltage: With a low dropout voltage of typically 450mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Error Flag Warning: An error flag output warns of a low output voltage, often due to falling input voltage or excessive load conditions, providing an additional layer of protection for connected devices.
  • Reverse Battery Protection: The MIC2940A-5.0BU is equipped with reverse battery protection to safeguard the regulator and the system in case of incorrect power supply connection.
  • Overcurrent Protection: The built-in overcurrent protection automatically shuts down the regulator during overload conditions, helping to prevent damage to the device and the system it powers.
  • Thermal Overload Protection: Thermal overload protection is also included, which temporarily turns off the regulator if it becomes too hot, ensuring long-term reliability.

Applications

The MIC2940A-5.0BU is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronics
  • Automotive electronics

Package and Quality

It is available in a TO-220 package, which is widely used and known for its ease of integration into various circuit designs. The MIC2940A-5.0BU is designed to meet the rigorous standards of the industry, ensuring both quality and performance for critical applications.

With its combination of features, the MIC2940A-5.0BU from Microchip Technology stands out as a reliable and efficient solution for those in need of a stable 5V power supply with a generous current rating and protective features.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess