EN
  • EN
  • DE

MIC29502WU-TR

Part No MIC29502WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 5A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 137680-MIC29502WU-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29502WU-TR CAD Model

Description

Product Overview: MIC29502WU-TR from Microchip Technology

The MIC29502WU-TR, manufactured by Microchip Technology, is a high-performance, adjustable output, low-dropout voltage regulator (LDO) capable of delivering up to 5A of output current. This regulator is designed to provide a stable and reliable power supply for a wide range of applications, including sensitive RF and analog circuitry, microprocessors, and digital systems.

Key Features

  • High Output Current: Capable of delivering up to 5A, making it suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.24V to 26V via an external resistor divider, providing flexibility for various design requirements.
  • Low Dropout Voltage: The MIC29502WU-TR offers a low dropout voltage, ensuring efficient operation even when the input-to-output differential is small.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect against excessive temperature and current, enhancing the reliability and longevity of the device.
  • Stable with Ceramic Output Capacitors: Compatible with low ESR ceramic capacitors, which can improve transient response and minimize output noise.
  • Wide Input Voltage Range: Operates over an input voltage range of 2.5V to 26V, accommodating a variety of power sources.

Applications

The MIC29502WU-TR is ideal for use in a broad spectrum of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Automotive electronics
  • High-power LED lighting
  • Post-regulation for switching power supplies

Package and Availability

This LDO is available in a thermally enhanced, 5-lead TO-263 (D2PAK) package, which aids in heat dissipation, crucial for maintaining performance at high output currents. The suffix 'TR' indicates that the product is offered in tape and reel packaging, which is suitable for automated assembly processes.

For engineers and designers looking for a robust, high-current power solution, the MIC29502WU-TR from Microchip Technology offers an excellent combination of performance, flexibility, and protection features to meet the demands of various high-power applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9307 $53.3763
21+ $4.8662 $102.1902
32+ $4.7141 $150.8512
44+ $4.5621 $200.7324
57+ $4.4100 $251.3700
76+ $3.9538 $300.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,410 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess