EN
  • EN
  • DE

MIC29503WT

Part No MIC29503WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 5A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058631-MIC29503WT
Ultra Librarian 3D Model Ultra Librarian MIC29503WT CAD Model

Description

Introducing the MIC29503WT from Microchip Technology

The MIC29503WT is a high-power Low-Dropout (LDO) voltage regulator designed by Microchip Technology, a leader in the semiconductor industry. This robust component is engineered to deliver excellent performance for a wide range of applications where voltage regulation is critical. With its ability to provide up to 5A of output current, the MIC29503WT stands out as a reliable choice for high-current demands.

Constructed with advanced features, the MIC29503WT ensures a stable and clean power supply, making it suitable for sensitive electronic devices. Its low dropout voltage minimizes power loss and improves efficiency, which is particularly beneficial in battery-operated equipment where maximizing battery life is essential.

Key Features:

  • High Current Output: Capable of delivering up to 5A, which makes it suitable for high-power applications.
  • Low Dropout Voltage: Ensures efficient operation by reducing the voltage difference between the input and output.
  • Adjustable Output: The output voltage can be adjusted to meet specific requirements, providing versatility across different applications.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the regulator's reliability and longevity.
  • Current Limiting: Built-in current limit protects the device and the load from excessive current draw.

The MIC29503WT's robust design includes a TO-220 package, which is known for its excellent thermal performance. This allows the device to operate effectively even under high current loads. Additionally, the regulator is equipped with a wide input voltage range, making it compatible with various power sources and ensuring stable operation through voltage fluctuations.

Applications for the MIC29503WT are diverse and include but are not limited to power supplies, automotive electronics, telecommunications, and industrial control systems. Its reliability and adaptability make it an essential component for designers looking to create efficient and durable power management solutions.

Overall, the MIC29503WT from Microchip Technology exemplifies the company's commitment to providing high-quality, innovative solutions for power regulation challenges. Its combination of high current capability, low dropout performance, and protective features make it an excellent choice for engineers and designers in need of a dependable voltage regulator.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess