EN
  • EN
  • DE

MIC2951-02BM

Part No MIC2951-02BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 8mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104980-MIC2951-02BM
Ultra Librarian 3D Model Ultra Librarian MIC2951-02BM CAD Model

Description

Microchip Technology's MIC2951-02BM Adjustable LDO Voltage Regulator

The MIC2951-02BM is a robust adjustable low-dropout voltage regulator (LDO) designed by Microchip Technology, renowned for its high-quality semiconductor products. This LDO regulator stands out for its impressive versatility and reliability, making it an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

At the heart of the MIC2951-02BM lies its ability to maintain a stable output voltage despite variations in input voltage or load conditions. This feature ensures that sensitive electronic components receive a constant voltage, thus enhancing the overall performance and longevity of the device it powers. The regulator is adjustable, which means that users can set the output voltage to their desired level by using external resistors, offering a range from 1.24V up to 29V.

One of the key advantages of the MIC2951-02BM is its low dropout voltage. This means that it can regulate voltage effectively even when the supply voltage is very close to the output voltage, minimizing power loss and improving efficiency. This characteristic is particularly beneficial in battery-operated devices, where conserving power is crucial.

The MIC2951-02BM comes in a TO-263 package, also known as D2PAK, which is suitable for surface-mount technology (SMT). The package is designed for optimal thermal performance, ensuring that the device operates within a safe temperature range even under full load conditions. With a maximum output current of 150mA, it can comfortably supply power to a variety of circuits.

Furthermore, the MIC2951-02BM incorporates several protective features, such as overcurrent protection and thermal shutdown, to safeguard against conditions that may cause damage to the regulator or the system it is part of. These features contribute to the high reliability and long service life for which Microchip's products are known.

In summary, the MIC2951-02BM from Microchip Technology is a highly flexible and reliable solution for applications requiring an adjustable LDO voltage regulator. Its low dropout performance, adjustable output, and protective features make it a valuable component in any power management design.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess