EN
  • EN
  • DE

MIC2951-03YN

Part No MIC2951-03YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.15A Automotive 8-Pin PDIP Tube / IC REG LDO 5V/ADJ 0.15A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.24V (5V)
Output Voltage MAX 29V
Voltage Dropout (Maximum) 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 300μA ~ 8mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 788572-MIC2951-03YN
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2951
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2951-03YN CAD Model

Description

Product Overview: MIC2951-03YN from Microchip Technology

The MIC2951-03YN is a robust, adjustable voltage regulator designed and manufactured by Microchip Technology. This component is part of Microchip's family of low-dropout (LDO) linear regulators, which are renowned for their high efficiency and reliability. The MIC2951-03YN is particularly suitable for applications that require a stable and precise voltage supply, while operating in a wide range of input voltages and load conditions.

Key Features

  • Adjustable Output Voltage: The MIC2951-03YN allows for an adjustable output voltage that can be set from 1.24V up to 29V, providing flexibility for various design requirements.
  • High Current Capability: With the ability to deliver up to 150mA of output current, this regulator can power a wide range of peripherals and devices.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is close to the output voltage, which is essential for battery-powered applications.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limiting protect the device and the application circuit from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: The MIC2951-03YN is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The versatility of the MIC2951-03YN allows it to be used in a multitude of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Power Supply Modules
  • Instrumentation
  • Microprocessor Supply

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2951-03YN is no exception. This voltage regulator is produced with the highest standards of manufacturing and has undergone rigorous testing to ensure its performance and durability. Customers can rely on this component to deliver consistent operation throughout its lifespan, making it a trusted choice for critical and demanding applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess