EN
  • EN
  • DE

MAX3160ECAP

Part No MAX3160ECAP
Manufacturer Maxim Integrated
Description +5kV ESD-Protected, +3.0V to +5.5V, 10nA, RS-232/RS-485/RS-422 Multiprotocol Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212957-MAX3160ECAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3160ECAP CAD Model

Description

MAX3160ECAP - Maxim Integrated

The MAX3160ECAP from Maxim Integrated is a versatile, high-performance integrated circuit designed to facilitate serial communication in a variety of applications. This IC is a combination of a RS-232 and RS-485/RS-422 transceiver, making it an ideal choice for systems that require a bridge between these communication standards.

Key Features:

  • Integrated Transceiver: The MAX3160ECAP combines RS-232 and RS-485/RS-422 transceivers in a single package, offering flexibility in interfacing different serial standards.
  • Wide Voltage Range: It operates from a single +3.0V to +5.5V power supply, making it suitable for a broad range of applications and easier to integrate into existing designs.
  • Programmable Data Rate: Supports data rates up to 250kbps for RS-232 and up to 20Mbps for RS-485/RS-422, allowing for fast and efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: The device features ±15kV ESD protection for RS-232 I/O pins and ±8kV for RS-485/RS-422 I/O pins, ensuring robust performance in harsh environments.
  • Low Power Shutdown: A low power shutdown mode significantly reduces power consumption when the device is not in active use.
  • Flexible Configuration: The MAX3160ECAP can be configured as 2 half-duplex RS-485 transceivers or 1 full-duplex RS-422 transceiver, providing design versatility.
  • Small Package: Available in a 20-pin SSOP package, it requires minimal board space, which is crucial for space-constrained applications.

Applications:

The MAX3160ECAP is suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Network Equipment
  • Telecommunications Systems
  • Data Acquisition Systems

With its combination of features, the MAX3160ECAP is an excellent choice for designers looking to bridge RS-232 with RS-485/RS-422 communication protocols without the need for multiple separate components. Its robust protection features and flexible configuration options make it a highly reliable and versatile component for any system requiring serial communication capabilities.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8287 $59.3148
10+ $12.1672 $121.6720
15+ $11.7870 $176.8050
21+ $11.4068 $239.5428
27+ $11.0266 $297.7182
36+ $9.8859 $355.8924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,017 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess