EN
  • EN
  • DE

MAX3780PE

Part No MAX3780PE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703392-MAX3780PE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3780PE CAD Model

Description

Maxim Integrated MAX3780PE Product Overview

The MAX3780PE from Maxim Integrated is a high-performance, compact, and efficient integrated circuit designed to meet the demanding needs of advanced communication systems. This product is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the reliability and functionality of electronic systems.

Key Features

  • High-Speed Performance: The MAX3780PE is optimized for high-speed data transmission, making it ideal for applications that require rapid data processing and communication.
  • Low Power Consumption: This device is engineered to operate with minimal power consumption, which helps to reduce the overall energy requirements of the system it is integrated into.
  • Compact Form Factor: The small footprint of the MAX3780PE allows for integration into space-constrained designs without compromising performance, making it a versatile choice for a wide range of applications.
  • Reliability: Maxim Integrated's products are known for their reliability, and the MAX3780PE is no exception. It is built to withstand the rigors of demanding operational environments.
  • Integration: The device integrates multiple functions that would otherwise require additional components, thus simplifying design and reducing the overall bill of materials.

Applications

The MAX3780PE is suitable for use in a variety of applications where high-speed data transfer and reliable performance are critical. This includes, but is not limited to:

  • Fiber Optic Receivers and Transmitters
  • High-Speed Data Acquisition Systems
  • Telecommunication Infrastructure
  • Networking Equipment
  • Digital Signal Processing

Technical Specifications

The technical specifications of the MAX3780PE reflect its capability to handle high-speed signals with precision:

  • Data Rate: Supports multi-gigabit data rates
  • Power Supply: Designed for single or dual power supply operation
  • Package: Available in a space-saving package

For designers and engineers looking for a reliable and high-performance solution for their communication systems, the MAX3780PE from Maxim Integrated is an excellent choice. With its combination of speed, efficiency, and compact size, it stands out as a leading component in its class.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess