EN
  • EN
  • DE

MIC29510-3.3BT

Part No MIC29510-3.3BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5A Fast-Response LDO Regulator Preliminary Information | IC REG CONV INTEL 1OUT TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Applications Converter, Intel Pentium Plus
Parts Input Voltage (V) 4.3V ~ 8V
Voltage - Output 3.3V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC29510
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222426-MIC29510-3.3BT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29510-3.3BT CAD Model

Description

MIC29510-3.3BT LDO Voltage Regulator from Microchip Technology

The MIC29510-3.3BT is a high-current, low-dropout (LDO) voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is engineered to deliver a fixed output voltage of 3.3V with an impressive current capability of up to 5A, making it an ideal power solution for a wide range of applications.

With its low dropout voltage, the MIC29510-3.3BT ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is crucial. The device's robust design includes built-in protection features such as overcurrent protection and thermal shutdown, which safeguard the regulator and the downstream components from damage due to excessive current or overheating.

One of the key features of the MIC29510-3.3BT is its fast transient response, which allows it to maintain stable output voltage levels despite rapid changes in load, a characteristic that is essential for high-performance digital circuits that have fluctuating power demands. Additionally, this LDO regulator offers a low quiescent current, contributing to the overall power efficiency of the system it is used in.

The MIC29510-3.3BT comes in a TO-220 package, which is known for its ease of handling and good thermal performance, ensuring the device can operate reliably even under high current conditions. The regulator is also compatible with a wide range of ceramic and tantalum capacitors, providing designers with flexibility in selecting the most suitable components for their specific application needs.

With its combination of high current capability, low dropout performance, and protection features, the MIC29510-3.3BT from Microchip Technology is an excellent choice for powering CPUs, FPGAs, microcontrollers, and other digital and analog loads that require a stable and reliable power supply.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8170 $50.7060
44+ $2.3114 $101.7016
67+ $2.2391 $150.0197
93+ $2.1669 $201.5217
120+ $2.0947 $251.3640
160+ $1.8780 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,898 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess