EN
  • EN
  • DE

MIC2954-03BS TR

Part No MIC2954-03BS TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 250mA
Output Current 250mA
Operating Supply Current 300μA ~ 12mA
Protection Features Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 788575-MIC2954-03BS TR
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MIC2954-03BS TR CAD Model

Description

The MIC2954-03BS TR from Microchip Technology is a high-quality, adjustable LDO (Low Dropout) voltage regulator designed for precision voltage regulation in a wide range of applications. This regulator is capable of delivering up to 150mA of continuous output current with a low dropout voltage, making it an excellent choice for battery-powered devices where maximizing battery life is crucial.

Key Features

  • Adjustable Output: The output voltage of the MIC2954-03BS TR can be adjusted from 1.24V to 29V, providing flexibility for various design requirements.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • High Output Current: This regulator can supply up to 150mA of output current, suitable for small to medium power needs.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage in the event of a fault condition or excessive power draw.

Applications

The MIC2954-03BS TR is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Telecommunication systems
  • Power supply modules

Product Specifications

Parameter Value Output Voltage Range 1.24V to 29V Output Current Up to 150mA Dropout Voltage Low Package TO-263 Operating Temperature -40°C to +125°C

With its robust design and comprehensive protection features, the MIC2954-03BS TR from Microchip Technology is an ideal solution for designers seeking a reliable and flexible voltage regulation solution.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0319 $69.0957
7+ $18.8981 $132.2867
10+ $18.3079 $183.0790
14+ $17.7165 $248.0310
17+ $17.1263 $291.1471
23+ $15.3546 $353.1558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess