EN
  • EN
  • DE

MIC29751-3.3WWT

Part No MIC29751-3.3WWT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 7.5A TO247-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 7.5A TO-247-5
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-247-5
Case / Package TO-247-5
Family Name MIC29751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927063-MIC29751-3.3WWT
Ultra Librarian 3D Model Ultra Librarian MIC29751-3.3WWT CAD Model

Description

The MIC29751-3.3WWT is a high-performance, fixed-output, low-dropout voltage regulator from Microchip Technology. Designed to deliver a continuous 7.5A of load current with an input voltage range of 2.25V to 6V, this robust LDO is ideal for a wide range of applications that demand high efficiency, fast transient response, and excellent thermal performance.

Key Features:

  • Fixed Output Voltage: This regulator provides a stable 3.3V output, which is a common voltage level for digital circuits, ensuring compatibility with a wide range of devices and systems.
  • High Current Capability: With the ability to supply up to 7.5A of output current, the MIC29751-3.3WWT can power demanding loads, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout (LDO) design allows for a minimal difference between the input and output voltage, which results in improved efficiency and reduced power loss.
  • Excellent Thermal Performance: Its power package is designed to effectively dissipate heat, enabling reliable operation even at full load and high ambient temperatures.
  • Fast Transient Response: The device's ability to quickly respond to changes in load ensures stable power supply for sensitive electronic components.
  • Protection Features: The MIC29751-3.3WWT includes built-in overcurrent protection and thermal shutdown to safeguard the device and the system it powers from potential damage due to excessive currents or overheating.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of their specific application, providing additional flexibility and protection.

Applications:

The MIC29751-3.3WWT is suitable for a variety of applications, including but not limited to:

  • FPGAs, DSPs, and microprocessors
  • Telecommunication and networking equipment
  • Industrial and medical equipment
  • Consumer electronics

With its combination of high current capability, low dropout voltage, and comprehensive protection features, the MIC29751-3.3WWT from Microchip Technology is an excellent choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4632 $60.0952
26+ $4.4826 $116.5476
40+ $4.3428 $173.7120
55+ $4.2019 $231.1045
72+ $4.0621 $292.4712
96+ $3.6417 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess