EN
  • EN
  • DE

MIC3203-1YM

Part No MIC3203-1YM
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description High-Brightness LED Driver Controller with High-Side Current Sense | IC LED DRIVER CTRLR DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 42V
Frequency 1.5MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC3203
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222439-MIC3203-1YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3203-1YM CAD Model

Description

Product Overview: MIC3203-1YM from Microchip Technology

The MIC3203-1YM is a high-performance, step-down High-Brightness LED (HB LED) driver from Microchip Technology, designed to meet the advanced requirements of modern lighting systems. This efficient power management integrated circuit is capable of driving a long string of HB LEDs with a constant current, ensuring uniform brightness and maximizing the life of the LEDs.

Featuring a wide input voltage range, the MIC3203-1YM can operate from 4.5V to 75V, making it versatile for a variety of applications, from automotive and industrial lighting to general illumination and architectural lighting. Its high-voltage capability is particularly useful for applications that require multiple LEDs in series, which increases the required driving voltage.

The device provides a fixed-frequency operation with a programmable frequency range from 100kHz to 1MHz, allowing for flexibility in the design of the power supply and the optimization of external components. The adjustable frequency also helps avoid interference with other system frequencies and enables the use of smaller, less expensive inductors and capacitors, reducing the overall solution size and cost.

One of the key features of the MIC3203-1YM is its high efficiency, which reduces power loss and heat generation. This is achieved through its internal switch that has a low on-resistance, and by allowing the use of external Schottky diodes that minimize the forward voltage drop and power loss.

The MIC3203-1YM also includes various protection features such as thermal shutdown, under-voltage lockout, and over-current protection. These safeguards help ensure the longevity and reliability of both the LED driver and the LEDs it controls. Additionally, the device offers a dimming capability via either analog or PWM methods, providing designers with the flexibility to implement brightness control as required for their specific applications.

Available in a compact SOIC-8 package, the MIC3203-1YM is an excellent choice for space-constrained applications that require a robust and reliable LED driver solution. With its advanced features and Microchip Technology's reputation for quality, the MIC3203-1YM is an ideal component for designers looking to create efficient and innovative LED lighting systems.

You May Also Be Interested in

Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2284 $51.2532
55+ $1.8285 $100.5675
85+ $1.7713 $150.5605
117+ $1.7142 $200.5614
151+ $1.6571 $250.2221
202+ $1.4856 $300.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess