EN
  • EN
  • DE

NCP5007SC1

Part No NCP5007SC1
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer ON Semiconductor
Win Source Part Number 333054-NCP5007SC1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5007SC1 CAD Model

Description

ON Semiconductor NCP5007SC1: High-Efficiency LED Driver

The ON Semiconductor NCP5007SC1 is a versatile and efficient solution designed to drive LEDs in a wide range of applications. This high-performance LED driver is ideal for portable devices, including mobile phones, digital cameras, and other handheld gadgets, owing to its compact size and power efficiency.

The NCP5007SC1 operates on a single cell Li-Ion battery with a typical voltage range from 2.7V to 5.5V, making it a highly adaptable component for various power supply configurations. Its internal switch LED driver is capable of delivering a constant current to ensure uniform brightness of the LED, which is crucial for maintaining consistent light output in devices where quality and reliability of the display are paramount.

With an adjustable output current up to 30mA, the NCP5007SC1 allows for fine-tuning of the LED brightness, providing flexibility for different design requirements. Designers can easily set the desired current level through an external resistor, which grants the ability to customize the lighting as needed for specific applications.

The device incorporates a range of features to enhance performance and safety. These include thermal shutdown protection, which prevents overheating, and overvoltage protection, which safeguards the LED and the driver from potential damage caused by unexpected voltage spikes. Additionally, the NCP5007SC1 has a low shutdown current that contributes to the overall power efficiency of the system by minimizing power consumption when the LED is turned off.

ON Semiconductor's NCP5007SC1 is available in a compact 5-pin TSOP-5 package, which is highly suitable for space-constrained applications. This small footprint, combined with its high efficiency and robust protection features, makes the NCP5007SC1 an excellent choice for designers looking to enhance their portable device lighting solutions with a reliable and efficient LED driver.

For further information, datasheets, and support, designers and engineers can visit the ON Semiconductor website, where they can also explore reference designs and application notes related to the NCP5007SC1 LED driver.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess