EN
  • EN
  • DE

MIC3230YTSE

Part No MIC3230YTSE
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 45V
Frequency 100kHz ~ 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MIC3230
Manufacturer Pack Quantity 94
MSL Level 3 (168 Hours)
Win Source Part Number 1222441-MIC3230YTSE
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3230YTSE CAD Model

Description

Microchip Technology's MIC3230YTSE - High-Efficiency LED Driver

The MIC3230YTSE from Microchip Technology is a sophisticated, high-performance LED driver designed to cater to a broad range of lighting applications. This device is part of Microchip's extensive portfolio of power management solutions, engineered to provide reliable and efficient control of LED lighting systems.

Key Features:

  • High Efficiency: The MIC3230YTSE boasts a high efficiency of up to 95%, ensuring minimal power loss and maximum energy savings. This makes it an ideal choice for battery-powered or energy-sensitive applications where power conservation is crucial.
  • Adjustable Output Current: It offers an adjustable output current up to 1.5A, allowing for precise control over the brightness levels of the connected LEDs. This feature provides flexibility for various lighting requirements and ensures compatibility with a wide range of LED configurations.
  • Integrated Switch: The device includes an integrated 0.22Ω N-channel MOSFET switch, which helps to reduce external component count and simplify the overall design of the lighting system.
  • Wide Input Voltage Range: With an input voltage range of 6.5V to 36V, the MIC3230YTSE is versatile and can be used in multiple environments and systems without the need for additional voltage regulation components.
  • Thermal Protection: It features built-in thermal shutdown protection that safeguards the device and the lighting system from potential damage due to overheating.
  • Dimming Capability: The driver supports both analog and PWM dimming control methods, offering designers the flexibility to implement various dimming schemes and enhance the user experience with customizable light levels.

Applications:

The MIC3230YTSE is suitable for a wide array of applications, including but not limited to:

  • General-purpose LED lighting
  • Architectural and decorative lighting
  • Automotive and avionics lighting systems
  • Industrial and commercial lighting solutions

Its robust design and versatile features make the MIC3230YTSE a prime choice for engineers and designers looking to create efficient, reliable, and user-friendly LED lighting systems. With Microchip Technology's commitment to quality and performance, this LED driver stands out as a top-tier component in the market.

You May Also Be Interested in

Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1194 $116.5670
85+ $2.0536 $174.5560
117+ $1.9866 $232.4322
151+ $1.9208 $290.0408
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess