EN
  • EN
  • DE

MIC33030-JYHJ-TR

Part No MIC33030-JYHJ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Module DC-DC 1-OUT 2.5V 0.4A 10-Pin DFN EP T/R / IC REG BUCK 2.5V 0.4A SYNC 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series HyperLight Load
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Current 400mA
Frequency - Switching 8MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (2.5x2)
Win Source Part Number 788583-MIC33030-JYHJ-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC33030
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC33030-JYHJ-TR CAD Model

Description

Microchip Technology MIC33030-JYHJ-TR

The MIC33030-JYHJ-TR is a high-efficiency, synchronous step-down regulator module from Microchip Technology. This compact and integrated power solution is designed to provide a reliable and robust power supply for a wide range of applications. With its integrated inductor and high switching frequency, the MIC33030-JYHJ-TR offers a space-saving design, making it ideal for space-constrained applications.

This power module is capable of delivering up to 3A of continuous output current and supports an input voltage range of 2.7V to 5.5V, which makes it versatile for various electronic devices operating on standard battery technologies. The output voltage is adjustable from 0.8V to 3.6V, allowing designers to tailor the voltage to the specific needs of their application.

One of the key features of the MIC33030-JYHJ-TR is its high efficiency, which can reach up to 93%. This helps in reducing power losses and improving battery life in portable devices. Furthermore, its 4MHz switching frequency enables the use of small external components, thus reducing the overall footprint and bill of materials cost.

The module incorporates a range of protection features to ensure the safety and longevity of the end application. These include under-voltage lockout (UVLO), over-temperature protection (OTP), and over-current protection (OCP). Additionally, the device features a 100% duty cycle low-dropout mode, which maintains the output voltage during conditions when the input voltage is very close to the output voltage, ensuring continuous operation.

The MIC33030-JYHJ-TR comes in a 20-pin 4mm x 4mm QFN package with a junction operating temperature range of -40°C to +125°C. Its RoHS compliance and lead (Pb) free finishing make it suitable for eco-friendly applications and regulations. The device is well-suited for powering FPGAs, DSPs, microprocessors, and other sensitive electronic loads in applications ranging from industrial controls to portable devices.

With its combination of high efficiency, compact design, and robust protection features, the MIC33030-JYHJ-TR from Microchip Technology stands out as a reliable power management solution for designers looking to optimize the performance and size of their products.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess