EN
  • EN
  • DE

MIC33263YGK-T5

Part No MIC33263YGK-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 20QFN  /  Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.7V
Voltage - Output (Max) 5V
Current - Output 2A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerFQFN
Supplier Device Package 20-QFN (2.5x3)
Base Product Number MIC33263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC33263YGK T1-ND,576-4831-1,576-4831-2,MIC33263YGK T5,576-4831-6,MIC33263YGK T1
Standard Package 500
Win Source Part Number 1000443-MIC33263YGK-T5
Ultra Librarian 3D Model Ultra Librarian MIC33263YGK-T5 CAD Model

Description

Microchip Technology's MIC33263YGK-T5: Efficient Power Management Solution

The MIC33263YGK-T5 is a high-efficiency, integrated power solution from Microchip Technology, designed to meet the stringent power requirements of modern portable and space-constrained electronics. This compact and powerful device is part of Microchip's extensive portfolio of power management products that cater to a wide range of applications, from mobile devices to industrial equipment.

Key Features

  • High Efficiency: The MIC33263YGK-T5 boasts an impressive efficiency rate, providing optimal power conversion that extends battery life and reduces heat generation.
  • Adjustable Output Voltage: It offers a flexible output voltage range, which can be adjusted to suit the needs of various applications, ensuring compatibility with different ICs and systems.
  • Integrated Inductor: With an integrated inductor, the MIC33263YGK-T5 simplifies design and minimizes the external component count, resulting in a smaller PCB footprint and reduced system cost.
  • Low Quiescent Current: The device features a low quiescent current that significantly reduces power consumption in standby mode, making it ideal for battery-powered applications.

Applications

The MIC33263YGK-T5 is versatile and can be used in a variety of applications, including:

  • Portable and wearable devices
  • Wireless sensors and IoT devices
  • Medical equipment
  • Industrial control systems

Package and Reliability

Encased in a compact 2.5mm x 3mm 10-pin 1.5mm pitch Thin MLF® package, the MIC33263YGK-T5 is engineered for space-constrained applications. Its small form factor doesn't compromise on durability, as it is built to Microchip's high-reliability standards, ensuring stable performance across a wide range of operating conditions.

Environmental Compliance

Microchip Technology is committed to environmental sustainability. The MIC33263YGK-T5 adheres to industry standards for lead-free and RoHS-compliant manufacturing processes, making it a responsible choice for eco-conscious companies looking to minimize their ecological footprint.

With the MIC33263YGK-T5, Microchip Technology continues to demonstrate its expertise in power management solutions, offering a product that combines efficiency, versatility, and reliability for today's demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess