EN
  • EN
  • DE

MAX9987ETP+

Part No MAX9987ETP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC BUFFER/SPLITTER LO 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose LO Buffers/Splitters
Frequency 700MHz to 1.1GHz
RF Type Cellular, GSM
Secondary Attributes 40dB Reverse Isolation
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 143419-MAX9987ETP+
Ultra Librarian 3D Model Ultra Librarian MAX9987ETP+ CAD Model

Description

The MAX9987ETP+ from Maxim Integrated is a highly integrated, high-performance downconverter that is designed for use in wireless communication systems. This advanced RF IC is part of Maxim's extensive range of RF solutions that are known for their reliability, efficiency, and innovative features. The MAX9987ETP+ is ideal for applications that require a compact, high dynamic range downconversion stage, such as base stations, wireless infrastructure, and other complex RF systems.

The device operates over a broad frequency range, which makes it versatile for use in multiple communication bands. It incorporates a double-balanced mixer, an LO buffer amplifier, and an RF buffer amplifier. This integration reduces the number of external components required, simplifying the design and saving valuable board space. The MAX9987ETP+ also features a high linearity performance that minimizes distortion and improves signal integrity, making it suitable for handling high-order modulation schemes.

One of the key advantages of the MAX9987ETP+ is its low noise figure, which ensures that the signal-to-noise ratio is maintained, resulting in clearer signal reception and improved overall system performance. The device also boasts a high input IP3 (third-order intercept point), which is critical for maintaining linearity in the presence of strong interfering signals.

The MAX9987ETP+ comes in a compact, 20-pin TQFN-EP (Exposed Pad) package, which is designed for optimal thermal performance. This packaging allows the device to operate efficiently even under high-temperature conditions. The part is also fully specified over the -40°C to +85°C extended temperature range, making it reliable in a wide range of environmental conditions.

Overall, the MAX9987ETP+ is a testament to Maxim Integrated's commitment to providing cutting-edge RF components that meet the stringent requirements of modern wireless communication systems. Its combination of high integration, performance, and reliability makes it an excellent choice for designers looking to optimize their RF downconversion stage.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess