EN
  • EN
  • DE

MIC33264YGK-T5

Part No MIC33264YGK-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.7V
Voltage - Output (Max) 5V
Current - Output 2A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerFQFN
Supplier Device Package 20-QFN (2.5x3)
Base Product Number MIC33264
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC33264YGK T5,MIC33264YGK T1,1611-MIC33264YGK-T5DKR,576-4832-2,576-4832-1,1611-MIC33264YGK-T5CT,576-4832-6,MIC33264YGK T1-ND
Standard Package 500
Win Source Part Number 1002602-MIC33264YGK-T5
Ultra Librarian 3D Model Ultra Librarian MIC33264YGK-T5 CAD Model

Description

Product Overview: MIC33264YGK-T5 from Microchip Technology

The MIC33264YGK-T5 is a high-efficiency, integrated power solution designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power module is part of Microchip's extensive portfolio of power management products, serving a wide range of applications in the automotive, industrial, aerospace, and consumer electronics sectors.

Key Features

  • High Efficiency: The MIC33264YGK-T5 boasts a high level of efficiency, which is critical for managing power in complex electronic systems. It ensures minimal power loss during operation, leading to extended battery life and reduced heat dissipation.
  • Compact Design: With its small form factor, this power module is ideal for space-constrained applications. Its compact design enables designers to minimize the footprint of their power management solutions without compromising performance.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process, as it reduces the number of external components required. This not only saves additional board space but also helps in reducing the overall system cost and complexity.
  • Wide Input Voltage Range: The MIC33264YGK-T5 supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with a range of input sources.
  • Adjustable Output Voltage: The output voltage of this power module can be adjusted to meet the specific needs of the application, providing design flexibility and optimization for the targeted system.

Applications

The MIC33264YGK-T5 is suitable for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Automotive infotainment and telematics systems
  • Industrial control and automation equipment
  • Telecommunications and networking devices
  • Medical devices and healthcare technology

With its robust feature set and Microchip's reputation for quality and reliability, the MIC33264YGK-T5 is an excellent choice for designers seeking a high-performance power management solution. Its adaptability and efficiency make it a valuable component in any power-sensitive and space-limited application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess