EN
  • EN
  • DE

MIC37301-3.3WR

Part No MIC37301-3.3WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 3.0A, Low-Voltage μCap LDO Regulator | IC REG LINEAR 3.3V 3A SPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Family Part Number MIC37301-3.3
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222476-MIC37301-3.3WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37301-3.3WR CAD Model

Description

The MIC37301-3.3WR from Microchip Technology is a high-performance, low-dropout voltage regulator designed to deliver a fixed output of 3.3 volts. This robust component is ideal for a wide range of applications, including but not limited to, consumer electronics, industrial automation, and automotive systems that require a stable and reliable power supply.

Key Features

  • Fixed Output: The device provides a precise 3.3V output, which is crucial for sensitive electronics that require a stable voltage for optimal operation.
  • High Current: It is capable of delivering up to 3A of continuous output current, making it suitable for powering a diverse array of components.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is essential for battery-powered applications.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the regulator and the system from overheating.
  • Short-Circuit Protection: The MIC37301-3.3WR is equipped with short-circuit protection to guard against faults and potential damage caused by output shorting.
  • Adjustable Output: While the device provides a fixed 3.3V output, it also offers an adjustable output version for applications requiring a different voltage level.

Applications

The versatility of the MIC37301-3.3WR makes it suitable for a variety of applications, including:

  • PCs and Servers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Medical Equipment
  • Consumer Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC37301-3.3WR is no exception. It is designed to meet the rigorous standards required by today's electronic devices, ensuring long-term reliability and performance. With its robust feature set and proven design, the MIC37301-3.3WR is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8738 $55.1166
16+ $6.4606 $103.3696
24+ $6.2587 $150.2088
34+ $6.0568 $205.9312
43+ $5.8549 $251.7607
58+ $5.2492 $304.4536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess