EN
  • EN
  • DE

MIC3809YM-TR

Part No MIC3809YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 10kHz to 1000kHz Automotive 8-Pin SOIC N T/R / IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 2 V ~ 14 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788594-MIC3809YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC3809
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC3809YM-TR CAD Model

Description

Product Overview: MIC3809YM-TR by Microchip Technology

The MIC3809YM-TR is a high-performance, step-down (buck) regulator integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This efficient power management component is designed to convert a higher voltage input to a lower voltage output with excellent power efficiency, making it an ideal choice for a wide range of applications, including consumer electronics, automotive, and industrial systems.

Featuring a compact Synchronous Buck Regulator design, the MIC3809YM-TR operates over a wide input voltage range and is capable of delivering an adjustable output voltage. It is optimized for high-efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power density applications.

The MIC3809YM-TR comes in a small-footprint MSOP-8 (Micro Small Outline Package) that is both space-saving and suitable for automated PCB assembly processes, making it a convenient option for modern compact electronic designs. Additionally, its tape and reel packaging (denoted by the "-TR" suffix) ensures compatibility with high-volume manufacturing environments, facilitating ease of integration into large-scale production runs.

Key Features:

  • High Efficiency: Provides a high level of power conversion efficiency, which is critical for reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: Accommodates a variety of power sources, offering flexibility in design and application.
  • Adjustable Output Voltage: Allows for customization to meet specific requirements of the target application.
  • Compact MSOP-8 Package: Ensures a minimal footprint on the PCB, which is essential for space-constrained applications.
  • Automated Assembly Ready: Tape and reel packaging streamlines the manufacturing process, especially for high-volume production.

In summary, the MIC3809YM-TR by Microchip Technology is a versatile and efficient solution for your power management needs. Its combination of high efficiency, wide input voltage range, and compact packaging makes it a top choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess