EN
  • EN
  • DE

MIC384-0YM

Part No MIC384-0YM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044756-MIC384-0YM
Ultra Librarian 3D Model Ultra Librarian MIC384-0YM CAD Model

Description

Microchip Technology's MIC384-0YM: A Versatile Voltage Supervisor

The MIC384-0YM is a highly reliable and versatile voltage supervisor component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to monitor voltage levels in microprocessor systems, helping to ensure proper operation and stability across a variety of applications.

At the heart of this device is its ability to provide four different functions: a manual reset input, a watchdog timer, a power supply monitor, and an adjustable reset delay time. These features make the MIC384-0YM an ideal choice for managing system integrity and preventing data corruption due to power supply issues or system errors.

Key Features of the MIC384-0YM:

  • Multiple Voltage Monitoring: The device can monitor several supply voltages concurrently, which is crucial for systems that operate on different voltage levels.
  • Adjustable Watchdog Timer: The watchdog timer can be configured for specific system requirements, ensuring that systems are regularly checked for proper operation.
  • Manual Reset Input: This allows for an external signal to initiate a system reset, providing an additional layer of control for system operators.
  • Programmable Delay Time: The reset delay time can be set according to system needs, allowing for flexibility in how the system responds to various scenarios.
  • Low Power Consumption: Designed for energy efficiency, the MIC384-0YM is suitable for battery-operated devices where power conservation is critical.

The MIC384-0YM comes in a compact 8-pin SOIC package, making it easy to integrate into a wide range of electronic systems without occupying significant board space. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications for the MIC384-0YM are broad and include systems such as embedded controls, computers, intelligent instruments, critical μP monitoring, and portable electronics. Its robust design and feature set provide a safeguard for systems, helping to prevent costly downtime and ensuring continuous operation.

Overall, the MIC384-0YM voltage supervisor from Microchip Technology is a small, yet powerful component that offers essential protection for electronic systems, maintaining their integrity and reliability in the face of power anomalies and system errors.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7749 $62.1215
80+ $1.4564 $116.5120
125+ $1.4109 $176.3625
170+ $1.3654 $232.1180
220+ $1.3199 $290.3780
295+ $1.1833 $349.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess