Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F2
Package Tray
Number of I/O 140
Family Name STM32F207
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851365-STM32F207ICT6
Ultra Librarian 3D Model Ultra Librarian STM32F207ICT6 CAD Model

Description

STM32F207ICT6 Microcontroller from STMicroelectronics

The STM32F207ICT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, built around the powerful ARM Cortex-M3 processor core. This MCU is designed to offer a balanced combination of computing power, enhanced features, and energy efficiency, making it suitable for a wide range of applications, including industrial control, medical equipment, and advanced communication systems.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz. It features a single-cycle multiplication and hardware division, making it ideal for applications that require high-speed mathematical operations.
  • Memory: Comes with a generous memory provision, including 256 KB of Flash memory and 128 KB of SRAM, ensuring ample space for complex applications and software.
  • Connectivity: Features a range of connectivity options such as USB OTG, Ethernet, and CAN, which allow for easy integration into various communication infrastructures.
  • Digital and Analog Peripherals: Equipped with multiple timers, ADCs, DACs, and GPIOs to interface with a wide array of sensors, actuators, and other peripherals.
  • Low Power Consumption: Designed with energy efficiency in mind, it includes several power-saving modes to reduce power consumption during idle or low-activity periods.
  • Debugging and Programming: Supports JTAG and SWD interfaces for debugging and programming, simplifying the development process and reducing time to market.

Applications

The versatility of the STM32F207ICT6 MCU makes it an excellent choice for a variety of applications, such as:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Networking and telecommunications
  • Consumer electronics
  • Automotive applications

STMicroelectronics' STM32F207ICT6 microcontroller is a robust and reliable solution that brings advanced capabilities to the table, ensuring developers have the right tools to create innovative and efficient products. Its extensive set of features and peripherals, along with a strong support community, make it a preferred choice for both simple and complex projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1614 $69.4842
6+ $19.0042 $114.0252
9+ $18.4104 $165.6936
12+ $17.8165 $213.7980
15+ $17.2226 $258.3390
20+ $15.4410 $308.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention