Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 43.6nC @ 10V
Max Input Capacitance 1630pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 5.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 005205-STB11NM80T4
Family Name STB11NM80
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB11NM80T4 CAD Model

Description

The STB11NM80T4 is a state-of-the-art N-channel 800V MDmesh™ DM2 Power MOSFET manufactured by STMicroelectronics. This device boasts a unique design that combines the benefits of reduced on-resistance, high dv/dt capability, and fast switching speed, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: With an 800V drain-source voltage (V<sub>DS), the STB11NM80T4 is well-suited for high-voltage applications, ensuring robust performance even under stressful conditions.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • High dv/dt Capability: Its high dv/dt rating allows for fast switching, which is critical in reducing switching losses and improving performance in applications such as switch-mode power supplies and LED lighting drivers.
  • MDmesh™ DM2 Technology: Leveraging STMicroelectronics' proprietary MDmesh DM2 technology, the STB11NM80T4 offers a perfect blend of low gate charge (Q<sub>g), low crss / ciss ratio, and optimized capacitance profile for high-frequency applications.

Applications

The STB11NM80T4 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • LED lighting solutions
  • High-efficiency DC-DC converters
  • Power adapters and chargers
  • Welding equipment
  • Solar inverters
  • Electric vehicle charging stations

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB11NM80T4 is no exception, with its design and manufacturing processes tailored to ensure reliability and performance over a wide temperature range, making it suitable for industrial-grade applications.

Environmental Compliance

The STB11NM80T4 complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This compliance reflects STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $1.5033
ECAD model for NTMFS5C673NT1G
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,327 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention