Products specifications

Package Bulk
Product Status Active
Type Wire Marker, Clip-On
Cable Diameter 0.591" ~ 0.748" (15.00mm ~ 19.00mm)
Legend W
Color Yellow
Material Polyoxymethylene (POM), Halogen Free
Storage/Refrigeration Temperature -;5;9;7;10;8;3;4;2;1;19;1920;4298;2267;2080;145;614;1436;1742;2181;3687;2160;298;277;4008;4302;3617;5214;600350;17;1712;484;2946;281;818;0;8245;38188;38195;124009;38207;123976;38189;38191;41639;13870;42416;42418;42417;42368;42369;38510;38509;64223;79966;39251;34842;55020;34843;34840;79964;115634;115635;13498;38396;93195;93196;2204;85704;85705;41801;92526;1443;20792;55012;2918;38228;55008;55021;55013;1292;80918;1083;80919;115658;124982;93197;100688;105928;64222;50967;292;6786;39193;125088;92527;28885;42290;11426;11425;40413;46385;85707;85708;85709;85710;92488;10169;10173;1235;79965;5155;85711;85713;85712;24648;79698;19980;34281;40410;39613;40411;1310;8781;10748;5821;38196;38194;54414;34841;6167;15448;43060;11322;92528;16108;8977;38190;55014;50016;75301;84019;38403;85715;27398;100944;42353;42354;55;27898;38192;8890;1308;113034;42294;42352;84018;85716;38088;31;8;62;61;3;792;2;243;804;29;265;241;250;4;1;17;6;0;4;1;1;690522;363407;416518;421525;421527;421528;421529;421530;421531;421532;421533;421535;421536;421537;421538;421539;421540;421541;421542;421544;421545;421546;8648;811615;9071;473552;835062;10529;10545;711377;10549;10556;811623;11128;473553;11132;11133;811616;828679;11138;11140;11141;11521;755740;448066;448067;11530;448068;828675;11532;828680;828674;448069;705723;705724;448070;12412;12414;12415;473555;430427;12418;12420;12421;473556;430434;430428;811617;473557;12750;12751;12752;12753;744658;12754;448071;12755;705722;12756;13100;448072;13104;13105;13107;835524;13109;835523;828678;816067;816063;14188;14194;14196;14198;14199;14200;14201;689535;473558;14202;14203;811624;816061;14529;816070;14872;14873;14874;14875;752890;752891;14876;752892;14877;14878;14879;443881;14880;15212;15213;15214;15215;15580;473559;811265;752893;15588;448073;448074;15589;15590;448075;836118;473560;811622;15591;756943;816060;755448;752894;828677;15970;752895;752896;15971;15972;15973;15974;15975;448076;448077;448078;829286;828681;829284;755729;829281;753554;16858;17240;17241;828682;744659;473561;689536;17242;17243;17600;17601;744660;18140;641444;18141;755741;18418;744661;744662;18420;744663;810724;473563;18421;753696;473564;816069;19002;19275;473565;19617;753555;753166;19878;19879;744664;19880;19881;752897;19882;19883;430429;473566;753193;751412;20342;20557;20558;20559;20561;20562;21018;21019;21021;473567;21321;21322;473568;21323;21324;448079;744665;448080;473569;448081;21325;473570;21326;816068;473571;21327;509477;744666;21328;829279;21329;509494;21331;22420;22421;22422;22423;22424;22425;22426;22972;828676;22974;22975;22976;460596;460603;23313;23314;23315;828940;828941;23593;828943;753194;811618;689540;473572;24208;24209;24210;750852;24211;24212;753195;24745;24746;24747;445084;445086;25483;25485;473573;509495;509490;26463;816062;816059;816058;495978;27029;27031;27033;27034;473574;752898;27412;755449;473575;28105;28106;28107;473576;430433;28108;816066;430432;473577;28109;430430;473578;473579;705725;28110;28111;473580;835525;473581;28112;460605;430431;28113;473582;473583;473584;473585;509479;28115;460604;473586;509487;473587;509486;509491;29529;29530;755450;473588;816065;822616;755742;473589;31917;31918;816981;31919;31920;31921;31922;31927;756944;575176;829282;32783;751413;32784;32785;32786;32789;32790;32791;33838;33905;33906;473590;473591;33907;33908;33909;495979;34374;34375;34376;34377;34378;34379;34380;34381;34382;816416;35897;36121;36122;689541;473592;37145;37146;37147;37148;448082;448083;473593;473594;37584;37585;37586;448084;38211;689537;473595;38212;473596;509493;509482;38213;509480;509478;509484;509483;509485;38214;509499;40612;753190;445109;40708;40709;40710;40711;575234;40713;40714;40715;445112;40716;445113;40717;40718;40719;40720;40721;445118;42405;42406;42407;42408;42410;473597;43810;473598;44299
Ultra Librarian 3D Model Ultra Librarian STD24Y-W CAD Model

Description

NULL

You May Also Be Interested in

Panduit Corp
WIRE MARKR CARD 6.4MMX38.1MM WHT / Wire Marker, Cards 0.25" W x 1.50" L (6.4mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-53
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for HX-SCE-2.5K-4.8-50-4
TE Connectivity
LABEL HEAT SHRINKABLE RED / Red Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1/4-2.0-2
TE Connectivity
WIRE MARKER PUSH ON 6MM WHITE / Wire Marker, Push On 0.24" L (6.0mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC1674-000
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD09W-A
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for HT-SCE-1K-1/4-2.0-9
Brady Corporation
XPERT SELFLAM WT 1.5"X1.5"X.5" W / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
ECAD model for XSL-32-427
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD24W-E
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD21W-B

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention