EN
  • EN
  • DE

EC1674-000

Part No EC1674-000
Manufacturer TE Connectivity
Catalog Markers
Description WIRE MARKER PUSH ON 6MM WHITE  /  Wire Marker, Push On 0.24" L (6.0mm) White Poly-Vinyl Chloride (PVC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series Z
Package Bulk
Type Wire Marker, Push On
Size 0.24" L (6.0mm)
Cable Diameter 0.311" ~ 0.500" (7.90mm ~ 12.70mm)
Legend 6
Color White
Material Poly-Vinyl Chloride (PVC)
Temperature Range - Operating -45°C ~ 70°C
Base Product Number EC16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 2266-EC1674-000TR
Standard Package 250
Win Source Part Number 1050644-EC1674-000
Ultra Librarian 3D Model Ultra Librarian EC1674-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection Z series wire marker is a push-on type device that comes in white color and measures 0.24" L (6.0mm).

  • Material: It is made of poly-vinyl chloride (PVC) material and has a legend of 6.
  • Cable Diameter: The wire marker is designed for cable diameters ranging from 0.311" to 0.500" (7.90mm to 12.70mm)
  • Temperature Range: and has a temperature range of -45°C to 70°C.
  • Packaging: The Z series wire marker comes in a bulk package and has a standard package of 250.
  • Performance: It is a reliable and efficient device that provides high performance and accuracy in electronic devices.

You May Also Be Interested in

Brady Corporation
CLIP SLEEVE & WM - LEGEND: 5
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-N
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-W
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
TE Connectivity
TE Connectivity STB03-6-6
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD01Y-P
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-D
Need more? Email Us
TE Connectivity
STB09-BLANK-7
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess