Product Overview: MIC38C42ABMM TR from Microchip Technology
The MIC38C42ABMM TR is a high-performance, pulse width modulator (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the MIC38C4x series, which are derived from the popular UC3842 and UC3843 series of PWM controllers. They are designed for high-efficiency power conversion applications and can be found in a variety of electronic devices, ranging from power supplies to lighting systems.
The MIC38C42ABMM TR is specifically tailored for off-line and DC-to-DC converter applications, offering the flexibility and reliability needed for controlling power conversion processes. Its features include a programmable oscillator frequency, a low start-up current of less than 0.5mA, and an automatic feed-forward compensation that enhances performance across different input voltages and output loads.
Key Features:
- High Performance 1MHz Operation
- Low Start-Up Current: < 0.5mA
- Trimmed Oscillator Discharge Current
- Current Mode Operation to 500kHz
- Automatic Feed Forward Compensation
- Pulse-by-Pulse Current Limiting
- Enhanced Load Response Characteristics
- Under-Voltage Lockout with Hysteresis
- Double Pulse Suppression
The device's current mode operation ensures fast response to load changes and provides inherent pulse-by-pulse current limiting, which is essential for protecting the device and the system it controls from overcurrent conditions. Additionally, the MIC38C42ABMM TR features an under-voltage lockout with hysteresis to prevent the system from operating at insufficient voltages, which could lead to inefficient performance or damage.
With its high-frequency operation of up to 1MHz, the MIC38C42ABMM TR allows for smaller external components, which can reduce the overall size and cost of the power supply. The trimmed oscillator discharge current ensures precise frequency control, while the double pulse suppression feature eliminates the possibility of pulse crowding, further enhancing the stability and reliability of your power conversion application.
The MIC38C42ABMM TR comes in a compact 8-pin MSOP package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to develop high-performance power conversion systems with stringent space requirements.