EN
  • EN
  • DE

MIC38C42AYMM

Part No MIC38C42AYMM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9V ~ 20V
Duty Cycle 96%
Switching Frequency 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number MIC38C42
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222497-MIC38C42AYMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C42AYMM CAD Model

Description

Microchip Technology MIC38C42AYMM Product Overview

The MIC38C42AYMM is a versatile and high-performance PWM (Pulse Width Modulation) controller chip from Microchip Technology, designed to cater to the demanding needs of power supply and DC-DC converter applications. This integrated circuit is part of Microchip's family of BiCMOS/CMOS current-mode PWM controllers, which are renowned for their reliability and efficiency in controlling power supply systems.

Key Features

  • Current-Mode Operation: The MIC38C42AYMM operates in current-mode, providing fast response to load changes and excellent loop stability, which is essential for maintaining consistent voltage regulation under varying conditions.
  • High-Frequency Operation: With the capability to operate at high frequencies, this PWM controller enables the design of power supplies with smaller components, leading to more compact and lighter end-products.
  • Low Startup Current: The device requires a low startup current, which minimizes the initial power draw and contributes to the overall efficiency of the power supply system.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed, ensuring precise duty cycle control and consistent performance across different units and operating conditions.
  • Automatic Feed Forward Compensation: This feature helps to maintain output voltage stability despite variations in input voltage, improving the performance of the power supply under dynamic conditions.
  • Under-Voltage Lockout (UVLO): The MIC38C42AYMM includes UVLO protection to ensure that the controller operates only when the supply voltage is within an acceptable range, thus safeguarding the circuit from low-voltage conditions.

Applications

The MIC38C42AYMM is suitable for a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line converters
  • Battery chargers
  • Power factor correction circuits

With its robust set of features, the MIC38C42AYMM from Microchip Technology is an ideal choice for designers looking to create efficient, reliable, and compact power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,191 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess