EN
  • EN
  • DE

OZ9958AISN

Part No OZ9958AISN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264991-OZ9958AISN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9958AISN CAD Model

Description

The OZ9958AISN is a highly integrated LED backlight controller from O2Micro, designed to efficiently drive LED backlights in LCD panels. It is commonly used in applications such as notebook computers, LCD monitors, and LCD TVs. This controller optimizes power consumption while maintaining consistent brightness and image quality across various operating conditions.

Applications

  • Notebook LCD panels
  • LCD monitors
  • LCD TVs
  • General LED backlight applications

Features

  • High Efficiency: Optimized for high power conversion efficiency, minimizing energy waste and heat generation.
  • PWM Dimming Control: Offers precise PWM dimming control for accurate brightness adjustment and flicker-free operation.
  • Comprehensive Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure system reliability and prevent component damage.
  • Integrated Gate Driver: Simplifies design and reduces external component count with an integrated gate driver for external MOSFETs.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to maintain optimal LED current regulation and efficiency.
  • Wide Input Voltage Range: Supports a wide input voltage range to accommodate various power supply configurations.
  • Low Startup Current: Designed for minimal startup current to reduce stress on the power supply and ensure reliable operation.
  • Analog and Digital Dimming: Supports both analog and digital dimming methods, providing flexibility in brightness control schemes.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Display Quality: Provides stable and flicker-free brightness control for an optimal viewing experience.
  • Increased System Reliability: Protection features safeguard against common electrical faults, enhancing the overall robustness of the display system.
  • Simplified Design: Integration of key components reduces the need for external circuitry, simplifying the design process and lowering BOM costs.
  • Versatile Application: Suitable for a wide range of LCD panel sizes and backlight configurations, making it a versatile choice for various display applications.
  • Precise Brightness Control: Allows for accurate and responsive brightness adjustment, catering to user preferences and ambient lighting conditions.

Additional Details

The OZ9958AISN typically requires an external MOSFET to drive the LED backlight string effectively. Its adaptive boost control algorithm ensures the voltage supplied to the LEDs is just enough to maintain the required current, maximizing efficiency. The built-in protection features are crucial for preventing damage to the LEDs and other components during fault conditions. Its compact package and low external component count make it suitable for space-constrained applications. This IC often uses a current-mode control scheme to provide stable and accurate regulation of the LED current. It includes features to minimize audible noise and EMI, further enhancing the performance and reliability of the display system.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess