EN
  • EN
  • DE

MIC38C43ABMMTR

Part No MIC38C43ABMMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 058663-MIC38C43ABMMTR
Ultra Librarian 3D Model Ultra Librarian MIC38C43ABMMTR CAD Model

Description

The MIC38C43ABMMTR is a high-performance, pulse width modulation (PWM) controller from Microchip Technology, designed to offer an efficient solution for power supply management in a wide range of electronic applications. This versatile component is part of Microchip's well-regarded family of PWM controllers, renowned for their reliability and advanced features.

Key Features

  • Efficient Power Conversion: The device employs PWM technology, which is highly efficient in converting power, leading to reduced heat dissipation and improved overall performance.
  • Wide Operating Range: It operates over a broad voltage range, making it suitable for various applications from simple consumer electronics to more demanding industrial systems.
  • Low Power Consumption: The MIC38C43ABMMTR is designed to have low start-up and operating currents, which contributes to the conservation of power and extends the life of battery-operated devices.
  • Flexible Design: It offers flexibility in design with features like programmable dead-time, which allows for fine-tuning of the power supply's operation to meet specific application requirements.
  • Protection Features: The device includes built-in protection mechanisms, such as under-voltage lockout and thermal shutdown, to safeguard the system against abnormal operating conditions.
  • Compact Package: Available in a small surface-mount package, the MIC38C43ABMMTR is ideal for space-constrained applications where board real estate is at a premium.

Applications

The MIC38C43ABMMTR is suited for a diverse array of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • LED Drivers
  • Telecommunications Equipment
  • Computing Systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The MIC38C43ABMMTR is manufactured with this commitment in mind, ensuring that it meets the stringent standards required for various industrial, commercial, and consumer applications. With its combination of efficiency, versatility, and reliability, the MIC38C43ABMMTR is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess