EN
  • EN
  • DE

MIC38C43M

Part No MIC38C43M
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319917-MIC38C43M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43M CAD Model

Description

Microchip Technology's MIC38C43M: A Robust PWM Controller

The MIC38C43M is a high-performance, biCMOS pulse-width modulation (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile component is designed to cater to a wide array of power supply applications, offering both flexibility and reliability for design engineers.

At the heart of the MIC38C43M is its ability to provide efficient power management. It is a derivative of the industry-standard UC3842 series of controllers and is compatible with a variety of switching power supply topologies, including boost, buck, flyback, and forward converters. This makes it an ideal choice for applications ranging from simple low-power converters to sophisticated high-power, high-performance power supplies.

Key Features of the MIC38C43M:

  • High-Frequency Operation: The device can operate at frequencies up to 500 kHz, allowing for smaller-sized components and reduced power losses, which translates to more compact and efficient power supply designs.
  • Low Startup Current: With a startup current of just 15 µA (typical), the MIC38C43M minimizes standby power consumption, making it suitable for energy-sensitive applications.
  • Enhanced Performance: The biCMOS technology ensures low power dissipation and provides faster response times, improving the overall performance of the power supply.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are crucial for maintaining stable and reliable operation under varying load conditions.
  • Trimmed Oscillator Discharge Current: This feature allows precise duty cycle control and stability over a wide range of temperatures and power supply voltages.
  • Under-Voltage Lockout (UVLO): Both the start-up and operating power supply voltage levels are precisely trimmed to ensure the proper operation of the power supply.

The MIC38C43M also includes additional functionalities such as automatic feed-forward compensation and a latch for single-pulse metering, which are designed to enhance the power supply's performance and reliability. Its protective features include an under-voltage lockout with hysteresis, double-pulse suppression, and a maximum duty cycle clamp.

With its robust design and comprehensive feature set, the MIC38C43M from Microchip Technology stands out as a high-quality component suitable for a diverse range of power management applications. Whether it's for consumer electronics, industrial systems, or telecommunications equipment, the MIC38C43M is engineered to deliver optimized performance with a focus on efficiency and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess