EN
  • EN
  • DE

MIC38C45ABM

Part No MIC38C45ABM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1076468-MIC38C45ABM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C45ABM CAD Model

Description

Introducing the MIC38C45ABM from Microchip Technology

The MIC38C45ABM is a state-of-the-art pulse width modulation (PWM) controller IC designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This versatile controller is tailored for efficient power supply operations and is a go-to component for engineers looking to optimize their power management systems.

Equipped with a range of features, the MIC38C45ABM is designed to enhance system reliability and performance. It operates at a frequency of up to 500kHz, which allows for smaller-sized external components, resulting in a more compact and cost-effective power supply design. The high-frequency operation also improves the transient response, making this controller an excellent choice for applications requiring fast and accurate adjustments to output voltage under varying load conditions.

One of the key benefits of the MIC38C45ABM is its improved efficiency. The device incorporates a low start-up current of 500µA and a low operating current of 2.5mA, minimizing power losses and ensuring that the power supply operates with maximum efficiency. Additionally, the IC features an automatic feed-forward compensation and pulse-by-pulse current limiting, which enhances the overall stability and safety of the power supply system.

The MIC38C45ABM also includes an error amplifier, a precision reference voltage, and an oscillator that can be synchronized externally. These built-in components simplify the design process by reducing the need for additional external parts, which can save time and reduce costs in the development phase.

Furthermore, the MIC38C45ABM is designed with versatility in mind. It is suitable for a wide array of applications, including DC-DC converters, off-line power supplies, and other switched-mode power supply (SMPS) systems. The device is available in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs without taking up much space on the PCB.

In summary, the MIC38C45ABM PWM controller by Microchip Technology is a highly efficient, reliable, and versatile solution for modern power supply designs. It is engineered to meet the demands of today's sophisticated electronic systems, providing designers with a powerful tool to enhance their power management strategies.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2081 $60.4050
120+ $0.9912 $118.9440
185+ $0.9603 $177.6555
250+ $0.9293 $232.3250
325+ $0.8984 $291.9800
435+ $0.8054 $350.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess