EN
  • EN
  • DE

MIC38HC43-1BM

Part No MIC38HC43-1BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 500kHz 14-Pin SOIC / IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 20 V
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788598-MIC38HC43-1BM
Popularity Medium
Supply and Demand Status Limited
Family Name MIC38HC43
Introduction Date August 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC38HC43-1BM CAD Model

Description

Microchip Technology MIC38HC43-1BM PWM Controller

The MIC38HC43-1BM is a high-performance, dual-channel PWM (Pulse Width Modulation) controller from Microchip Technology, designed to deliver precise power regulation and management in a wide range of electronic applications. This versatile controller is a member of the MIC38HC4x series and is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and other power conversion systems that require efficient and reliable operation.

Key Features

  • High-Frequency Operation: The MIC38HC43-1BM is capable of operating at frequencies up to several hundred kilohertz, allowing for smaller external components and reduced power loss, which in turn leads to more compact and efficient power supply designs.
  • Low Startup Current: This device features a low startup current of typically 500 µA, which is ideal for battery-operated systems where power conservation is crucial.
  • High Current Totem Pole Outputs: The totem pole output stage is designed to drive large MOSFETs or IGBTs, ensuring that the power handling capabilities meet the demands of high-performance applications.
  • Adjustable Dead Time Control: Dead time can be precisely adjusted to optimize switch transitions and improve efficiency, thereby reducing electromagnetic interference (EMI) and minimizing cross-conduction losses.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers

The MIC38HC43-1BM is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design, combined with Microchip's commitment to quality, ensures reliable performance in the most demanding environments. Whether you're designing a power supply for consumer electronics, industrial systems, or automotive applications, the MIC38HC43-1BM offers the features and performance needed to create an efficient, high-performance power management solution.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess